CAP CER 0.022UF 50V X7R 0612
SMD MULTILAYER CERAMIC CAPACITOR,0.022UF; Capacitance:0.022µF;
CAP CER 0.022UF 50V X7R 0612
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | LLL317R71H223MA01L | 94AC9181 | LLL317R71H223MA01L |
| Product Name | Capacitors - Ceramic Capacitors | Smd Multilayer Ceramic Capacitor,0.022Uf; Capacitance Murata | Ceramic Capacitors |
| Technology | Single-Layer | Multilayer | Film Capacitors |
| Applications | Bypass; Bypass, Decoupling | Bypass | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |