LLL series (standard 2 terminals, reversed geometry) and LLA Series series (8 terminal) monolithic ceramic capacitors (MLCC) with an X7R temperature coefficient. The LLL series capacitors have with a low ESL of 150 to 250pH suitable suitable for noise reduction at high frequencies (>200MHz) and the LLA series capacitors have a low ESL of 80 to 120pH suitable for high speed (800MHz to 4GHz IC decoupling. These LLL and LLA series monolithic ceramic capacitors are designed for use in power supply decoupling circuits for very high-speed (>1GHz) CPU applications and offer reduced ground bounce, noise reduction and improved power supply response time.
Capacitance = 15nF
Voltage = 25V dc
Package/Case = 0612 (1632M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±20%
Dimensions = 1.6 x 3.2 x 0.5mm
Length = 1.6mm
Depth = 3.2mm
Height = 0.5mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 6198248 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R |