Murata Electronics Ceramic Capacitors LLL219R71A105MA01L

Description
CAP CER 1UF 10V X7R 0508
Datasheet
Description
CAP CER 1UF 10V X7R 0508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LLL219R71A105MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL219R71A105MA01L
Ceramic Capacitors LLL219R71A105MA01L
CAP CER 1UF 10V X7R 0508

CAP CER 1UF 10V X7R 0508

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 1 Uf,; Capacitance Murata - 94AC9175 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 Uf,; Capacitance Murata
94AC9175
Smd Multilayer Ceramic Capacitor, 1 Uf,; Capacitance Murata 94AC9175
SMD MULTILAYER CERAMIC CAPACITOR, 1 UF,; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes

SMD MULTILAYER CERAMIC CAPACITOR, 1 UF,; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LLL219R71A105MA01L 94AC9175
Product Name Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 1 Uf,; Capacitance Murata
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications Bypass
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers