CAP CER 0.022UF 50V X7R 0508
CAP CER 0.022UF 50V X7R 0508
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | LLL216R71H223MA01L | 535-LLL216R71H223MA01L |
| Product Name | Capacitors - Ceramic Capacitors | CAP CER 0.022UF 50V X7R 0508 |
| Technology | Single-Layer | |
| Applications | Bypass; Bypass, Decoupling | |
| Capacitance Type | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Capacitance Range | 0.0220 microF | 0.0220 microF |