CAP CER 10000PF 50V X7R 0508 Product overview: LLL215R71H103MA11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL215R71H103MA11
Win Source Part Number: 1201168-LLL215R71H10
Category: Capacitors>Ceramic Capacitors
Series: LLL
Features: Low ESL (Reverse Geometry)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.020" (0.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0508 (1220 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.049" L x 0.079" W (1.25mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4358-6,490-4358-
Base Product Number: LLL215R71H
Product Status: Last Time Buy
SMD MULTILAYER CERAMIC CAPACITOR,0.01 UF; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-LLL215R71H103MA11L | 1201168-LLL215R71H103MA11L | 94AC9173 |
| Product Name | 10000PF 50V Capacitor | Capacitors - Ceramic Capacitors | Smd Multilayer Ceramic Capacitor,0.01 Uf; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |