0.1µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
0.1µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
0.1µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
CAP CER 0.1UF 16V X7R 0508
Surface mount termination low ESL. Suitable for high-speed microprocessor and high-frequency digital equipment
Capacitance = 100nF
Voltage = 16V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±20%
Dimensions = 1.25 x 2 x 0.5mm
Length = 1.25mm
Depth = 2mm
Height = 0.5mm
Surface mount termination low ESL. Suitable for high-speed microprocessor and high-frequency digital equipment
Capacitance = 100nF
Voltage = 16V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±20%
Dimensions = 1.25 x 2 x 0.5mm
Length = 1.25mm
Depth = 2mm
Height = 0.5mm
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 490-4364-6-ND | 490-4364-1-ND | LLL215R71C104MA11L | 6198147 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
Applications | Bypass | Bypass | Bypass; Bypass, Decoupling | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |