Murata Electronics Ceramic Capacitors - LLL1U4R60G435ME22D LLL1U4R60G435ME22D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 877126-LLL1U4R60G435 ME22D Series: LLL Features: 4.3 µF Ceramic Capacitor Package: Reel - TR Family Name: LLL1U4R60G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 877126-LLL1U4R60G435 ME22D Series: LLL Features: 4.3 µF Ceramic Capacitor Package: Reel - TR Family Name: LLL1U4R60G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LLL1U4R60G435ME22D - 877126-LLL1U4R60G435ME22D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LLL1U4R60G435ME22D
877126-LLL1U4R60G435ME22D
Ceramic Capacitors - LLL1U4R60G435ME22D 877126-LLL1U4R60G435ME22D
Manufacturer: Murata Electronics North America Win Source Part Number: 877126-LLL1U4R60G435 ME22D Series: LLL Features: 4.3 µF Ceramic Capacitor Package: Reel - TR Family Name: LLL1U4R60G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 877126-LLL1U4R60G435ME22D
Series: LLL
Features: 4.3 µF Ceramic Capacitor
Package: Reel - TR
Family Name: LLL1U4R60G
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 490-LLL1U4R60G435ME22DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.3UF 4V X5R 0204

CAP CER 4.3UF 4V X5R 0204

Buy Now Datasheet
Ceramic Capacitors - 490-LLL1U4R60G435ME22DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.3UF 4V X5R 0204

CAP CER 4.3UF 4V X5R 0204

Buy Now Datasheet
Ceramic Capacitors - 490-LLL1U4R60G435ME22DTR-ND - DigiKey
Thief River Falls, MN, United States
4.3µF ±20% 4V Ceramic Capacitor X5R 0204 (0510 Metric)

4.3µF ±20% 4V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet
Singapore, Singapore
4.3UF 4V Capacitor
60-LLL1U4R60G435ME22D
4.3UF 4V Capacitor 60-LLL1U4R60G435ME22D
CAP CER 4.3UF 4V X5R 0204 Product overview: LLL1U4R60G435ME22D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL1U4R60G435ME22 D can be used for catalog matching and distributor lookup.

CAP CER 4.3UF 4V X5R 0204 Product overview: LLL1U4R60G435ME22D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL1U4R60G435ME22D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - LLL1U4R60G435ME22D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL1U4R60G435ME22D
Ceramic Capacitors LLL1U4R60G435ME22D
CAP CER 4.3UF 4V X5R 0204

CAP CER 4.3UF 4V X5R 0204

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 877126-LLL1U4R60G435ME22D 490-LLL1U4R60G435ME22DDKR-ND 490-LLL1U4R60G435ME22DCT-ND 60-LLL1U4R60G435ME22D LLL1U4R60G435ME22D
Product Name Ceramic Capacitors - LLL1U4R60G435ME22D Ceramic Capacitors Ceramic Capacitors 4.3UF 4V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.3 microF 4.3 microF 4.3 microF 4.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers