Manufacturer: Murata Electronics North America
Win Source Part Number: 877125-LLL185R71H222
Series: LLL
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±20% 50V Ceramic Capacitor X7R 0306 (0816 Metric)
Package: 0306 (0816 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: LLL185R71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4311-6, 490-4311-2, 490-4311-1
CAP CER 2200PF 50V X7R 0306 Product overview: LLL185R71H222MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R71H222MA01
CAP CER 2200PF 50V X7R 0306
CAP CER 2200PF 50V X7R 0306
SMD MULTILAYER CERAMIC CAPACITOR, 2200PF; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 877125-LLL185R71H222MA01L | 60-LLL185R71H222MA01L | LLL185R71H222MA01L | LLL185R71H222MA01L | 94AC9171 |
| Product Name | Ceramic Capacitors - LLL185R71H222MA01L | 2200PF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 2200Pf; Capacitance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 0306 (0816 Metric) | Surface Mount Technology; Surface Mount, MLCC | ||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |