CAP CER 10000PF 25V X7R 0306 Product overview: LLL185R71E103MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R71E103MA01
CAP CER 10000PF 25V X7R 0306
SMD MULTILAYER CERAMIC CAPACITOR, 0.01UF; Capacitance:0.01µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes
CAP, 10000PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-LLL185R71E103MA01L | LLL185R71E103MA01L | 94AC9169 | 64AJ4505 |
| Product Name | 10000PF 25V Capacitor | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 0.01Uf; Capacitance Murata | Cap, 10000Pf, 25V, Mlcc, 0603 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |