Murata Electronics 0.047UF 16V Capacitor LLL185R71C473MA01L

Description
CAP CER 0.047UF 16V X7R 0306 Product overview: LLL185R71C473MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R71C473MA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.047UF 16V X7R 0306 Product overview: LLL185R71C473MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R71C473MA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 16V Capacitor
60-LLL185R71C473MA01L
0.047UF 16V Capacitor 60-LLL185R71C473MA01L
CAP CER 0.047UF 16V X7R 0306 Product overview: LLL185R71C473MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R71C473MA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 16V X7R 0306 Product overview: LLL185R71C473MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R71C473MA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - LLL185R71C473MA01L - 877124-LLL185R71C473MA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LLL185R71C473MA01L
877124-LLL185R71C473MA01L
Ceramic Capacitors - LLL185R71C473MA01L 877124-LLL185R71C473MA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 877124-LLL185R71C473 MA01L Series: LLL Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric) Package: 0306 (0816 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: LLL185R71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4319-2, 490-4319-1, 490-4319-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 877124-LLL185R71C473MA01L
Series: LLL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Package: 0306 (0816 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: LLL185R71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4319-2, 490-4319-1, 490-4319-6

Buy Now Datasheet
Ceramic Capacitors - LLL185R71C473MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL185R71C473MA01L
Ceramic Capacitors LLL185R71C473MA01L
CAP CER 0.047UF 16V X7R 0306

CAP CER 0.047UF 16V X7R 0306

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors LLL185R71C473MA01L
CAP CER 0.047UF 16V X7R 0306

CAP CER 0.047UF 16V X7R 0306

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-LLL185R71C473MA01L 877124-LLL185R71C473MA01L LLL185R71C473MA01L LLL185R71C473MA01L
Product Name 0.047UF 16V Capacitor Ceramic Capacitors - LLL185R71C473MA01L Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers