Murata Electronics Ceramic Capacitors LLL185R70J224MA01L

Description
0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4323-2-ND
Ceramic Capacitors 490-4323-2-ND
0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4323-1-ND
Ceramic Capacitors 490-4323-1-ND
0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 6.3V Capacitor
60-LLL185R70J224MA01L
0.22UF 6.3V Capacitor 60-LLL185R70J224MA01L
CAP CER 0.22UF 6.3V X7R 0306 Product overview: LLL185R70J224MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R70J224MA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X7R 0306 Product overview: LLL185R70J224MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R70J224MA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - LLL185R70J224MA01L - 754246-LLL185R70J224MA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LLL185R70J224MA01L
754246-LLL185R70J224MA01L
Ceramic Capacitors - LLL185R70J224MA01L 754246-LLL185R70J224MA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 754246-LLL185R70J224 MA01L Packaging: Reel Mounting Style: SMT, MLCC Features: Low ESL (Reverse Geometry) Applications: Bypass, Decoupling Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0306 (0816 Metric) Thickness (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.031" L x 0.063" W (0.80mm x 1.60mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 754246-LLL185R70J224MA01L
Packaging: Reel
Mounting Style: SMT, MLCC
Features: Low ESL (Reverse Geometry)
Applications: Bypass, Decoupling
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0306 (0816 Metric)
Thickness (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.031" L x 0.063" W (0.80mm x 1.60mm)

Buy Now
Ceramic Capacitors - LLL185R70J224MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL185R70J224MA01L
Ceramic Capacitors LLL185R70J224MA01L
CAP CER 0.22UF 6.3V X7R 0306

CAP CER 0.22UF 6.3V X7R 0306

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
LLL185R70J224MA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT LLL185R70J224MA01L
6.3V 220nF X7R ±20% 0306 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 220nF X7R ±20% 0306 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4323-2-ND 60-LLL185R70J224MA01L 754246-LLL185R70J224MA01L LLL185R70J224MA01L LLL185R70J224MA01L
Product Name Ceramic Capacitors 0.22UF 6.3V Capacitor Ceramic Capacitors - LLL185R70J224MA01L Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0160101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details