Murata Electronics Capacitors - Ceramic Capacitors LLL185C70G224MA11L

Description
CAP CER 0.22UF 4V X7S 0306
Datasheet
Description
CAP CER 0.22UF 4V X7S 0306
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors LLL185C70G224MA11L
CAP CER 0.22UF 4V X7S 0306

CAP CER 0.22UF 4V X7S 0306

Supplier's Site
Ceramic Capacitors - LLL185C70G224MA11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL185C70G224MA11L
Ceramic Capacitors LLL185C70G224MA11L
CAP CER 0.22UF 4V X7S 0306

CAP CER 0.22UF 4V X7S 0306

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor,0.22 Uf; Capacitance Murata - 94AC9163 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor,0.22 Uf; Capacitance Murata
94AC9163
Smd Multilayer Ceramic Capacitor,0.22 Uf; Capacitance Murata 94AC9163
SMD MULTILAYER CERAMIC CAPACITOR,0.22 UF; Capacitance:0.22µF; Voltage Rating:4V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes

SMD MULTILAYER CERAMIC CAPACITOR,0.22 UF; Capacitance:0.22µF; Voltage Rating:4V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LLL185C70G224MA11L LLL185C70G224MA11L 94AC9163
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor,0.22 Uf; Capacitance Murata
Technology Single-Layer Film Capacitors Multilayer
Applications Bypass; Bypass, Decoupling Bypass
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers