Murata Electronics Custom Parts - Custom Parts (J - M) - LLL185C70G105ME12K LLL185C70G105ME12K

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120861-LLL185C70G10 5ME12K Length: 1.6 mm Capacitance: 1 µF Thickness: 500 µm Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Voltage Rating (DC): 4 V Dielectric: X7S
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120861-LLL185C70G10 5ME12K Length: 1.6 mm Capacitance: 1 µF Thickness: 500 µm Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Voltage Rating (DC): 4 V Dielectric: X7S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LLL185C70G105ME12K - 1120861-LLL185C70G105ME12K - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LLL185C70G105ME12K
1120861-LLL185C70G105ME12K
Custom Parts - Custom Parts (J - M) - LLL185C70G105ME12K 1120861-LLL185C70G105ME12K
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120861-LLL185C70G10 5ME12K Length: 1.6 mm Capacitance: 1 µF Thickness: 500 µm Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Voltage Rating (DC): 4 V Dielectric: X7S

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120861-LLL185C70G105ME12K
Length: 1.6 mm
Capacitance: 1 µF
Thickness: 500 µm
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 4 V
Dielectric: X7S

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1120861-LLL185C70G105ME12K
Product Name Custom Parts - Custom Parts (J - M) - LLL185C70G105ME12K
Unlock Full Specs
to access all available technical data