Murata Power Solutions 0.1UF 6.3V Capacitor LLL153R60J104ME01E

Description
CAP CER 0.1UF 6.3V X5R 0204 Product overview: LLL153R60J104ME01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153R60J104ME01 E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 6.3V X5R 0204 Product overview: LLL153R60J104ME01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153R60J104ME01 E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 6.3V Capacitor
60-LLL153R60J104ME01E
0.1UF 6.3V Capacitor 60-LLL153R60J104ME01E
CAP CER 0.1UF 6.3V X5R 0204 Product overview: LLL153R60J104ME01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153R60J104ME01 E can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X5R 0204 Product overview: LLL153R60J104ME01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153R60J104ME01E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-LLL153R60J104ME01ETR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 6.3V X5R 0204

CAP CER 0.1UF 6.3V X5R 0204

Buy Now Datasheet
Ceramic Capacitors - LLL153R60J104ME01E - 1069744-LLL153R60J104ME01E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LLL153R60J104ME01E
1069744-LLL153R60J104ME01E
Ceramic Capacitors - LLL153R60J104ME01E 1069744-LLL153R60J104ME01E
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069744-LLL153R60J10 4ME01E Voltage Rating: 6.3 V Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 20 % Thickness: 300 µm Height: 350 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 6.3 V Dielectric: X5R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069744-LLL153R60J104ME01E
Voltage Rating: 6.3 V
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 20 %
Thickness: 300 µm
Height: 350 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0204
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 6.3 V
Dielectric: X5R

Buy Now
Cap, 0.1Uf, 6.3V, Mlcc, 0204; Capacitance Murata - 31AH1873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0204; Capacitance Murata
31AH1873
Cap, 0.1Uf, 6.3V, Mlcc, 0204; Capacitance Murata 31AH1873
CAP, 0.1UF, 6.3V, MLCC, 0204; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0204 [0510 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:LLL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 6.3V, MLCC, 0204; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0204 [0510 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:LLL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LLL153R60J104ME01E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LLL153R60J104ME01E
Capacitors - Ceramic Capacitors LLL153R60J104ME01E
CAP CER 0.1UF 6.3V X5R 0204

CAP CER 0.1UF 6.3V X5R 0204

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-LLL153R60J104ME01E 490-LLL153R60J104ME01ETR-ND 1069744-LLL153R60J104ME01E 31AH1873 LLL153R60J104ME01E
Product Name 0.1UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors - LLL153R60J104ME01E Cap, 0.1Uf, 6.3V, Mlcc, 0204; Capacitance Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Packing Method Tape & Reel (TR) Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Applications Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details