Murata Electronics 0.22UF 6.3V Capacitor LLL153C80J224ME14E

Description
CAP CER 0.22UF 6.3V X6S 0204 Product overview: LLL153C80J224ME14E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C80J224ME14 E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 6.3V X6S 0204 Product overview: LLL153C80J224ME14E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C80J224ME14 E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 6.3V Capacitor
60-LLL153C80J224ME14E
0.22UF 6.3V Capacitor 60-LLL153C80J224ME14E
CAP CER 0.22UF 6.3V X6S 0204 Product overview: LLL153C80J224ME14E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C80J224ME14 E can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X6S 0204 Product overview: LLL153C80J224ME14E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C80J224ME14E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 968908-LLL153C80J224ME14E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
968908-LLL153C80J224ME14E
Capacitors - Ceramic Capacitors 968908-LLL153C80J224ME14E
Win Source Part Number: 968908-LLL153C80J224 ME14E Category: Capacitors>Ceramic Capacitors Series: LLL Features: Low ESL (Reverse Geometry) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 10,000 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.014" (0.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0204 (0510 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.020" L x 0.039" W (0.50mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: LLL153C80J224ME14L,4 90-8384-6,LLL153C80J 224ME14E-ND,490-8384 -1,490-8384-2,LLL153 C80J224ME14L-ND Base Product Number: LLL153C80J Product Status: Last Time Buy

Win Source Part Number: 968908-LLL153C80J224ME14E
Category: Capacitors>Ceramic Capacitors
Series: LLL
Features: Low ESL (Reverse Geometry)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 10,000
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.014" (0.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0204 (0510 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.020" L x 0.039" W (0.50mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: LLL153C80J224ME14L,490-8384-6,LLL153C80J224ME14E-ND,490-8384-1,490-8384-2,LLL153C80J224ME14L-ND
Base Product Number: LLL153C80J
Product Status: Last Time Buy

Buy Now Datasheet
Ceramic Capacitors - LLL153C80J224ME14E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL153C80J224ME14E
Ceramic Capacitors LLL153C80J224ME14E
CAP CER 0.22UF 6.3V X6S 0204

CAP CER 0.22UF 6.3V X6S 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-LLL153C80J224ME14E 968908-LLL153C80J224ME14E LLL153C80J224ME14E
Product Name 0.22UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M15G220J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details