Murata Electronics Capacitors - Ceramic Capacitors LLL153C80J104ME01E

Description
Win Source Part Number: 958271-LLL153C80J104 ME01E Category: Capacitors>Ceramic Capacitors Series: LLL Features: Low ESL (Reverse Geometry) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 10,000 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.014" (0.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0204 (0510 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.020" L x 0.039" W (0.50mm x 1.00mm) Alternative Parts (Cross-Reference): GRM033C80J104ME84D; GRM033C80J104ME15D; GRM033C81E104ME14D; EMK063AC6104MP-F; JMK063C6104KP-F; C0603X6S0J104K030BCL LL153C80J104ME01E.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4310-6,490-4310- 1,490-4310-2 Base Product Number: LLL153C80J Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 958271-LLL153C80J104 ME01E Category: Capacitors>Ceramic Capacitors Series: LLL Features: Low ESL (Reverse Geometry) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 10,000 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.014" (0.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0204 (0510 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.020" L x 0.039" W (0.50mm x 1.00mm) Alternative Parts (Cross-Reference): GRM033C80J104ME84D; GRM033C80J104ME15D; GRM033C81E104ME14D; EMK063AC6104MP-F; JMK063C6104KP-F; C0603X6S0J104K030BCL LL153C80J104ME01E.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4310-6,490-4310- 1,490-4310-2 Base Product Number: LLL153C80J Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 958271-LLL153C80J104ME01E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
958271-LLL153C80J104ME01E
Capacitors - Ceramic Capacitors 958271-LLL153C80J104ME01E
Win Source Part Number: 958271-LLL153C80J104 ME01E Category: Capacitors>Ceramic Capacitors Series: LLL Features: Low ESL (Reverse Geometry) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 10,000 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.014" (0.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0204 (0510 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.020" L x 0.039" W (0.50mm x 1.00mm) Alternative Parts (Cross-Reference): GRM033C80J104ME84D; GRM033C80J104ME15D; GRM033C81E104ME14D; EMK063AC6104MP-F; JMK063C6104KP-F; C0603X6S0J104K030BCL LL153C80J104ME01E.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4310-6,490-4310- 1,490-4310-2 Base Product Number: LLL153C80J Product Status: Last Time Buy

Win Source Part Number: 958271-LLL153C80J104ME01E
Category: Capacitors>Ceramic Capacitors
Series: LLL
Features: Low ESL (Reverse Geometry)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 10,000
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.014" (0.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0204 (0510 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.020" L x 0.039" W (0.50mm x 1.00mm)
Alternative Parts (Cross-Reference): GRM033C80J104ME84D; GRM033C80J104ME15D; GRM033C81E104ME14D; EMK063AC6104MP-F; JMK063C6104KP-F; C0603X6S0J104K030BCLLL153C80J104ME01E.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4310-6,490-4310-1,490-4310-2
Base Product Number: LLL153C80J
Product Status: Last Time Buy

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-LLL153C80J104ME01E
0.1UF 6.3V Capacitor 60-LLL153C80J104ME01E
CAP CER 0.1UF 6.3V X6S 0204 Product overview: LLL153C80J104ME01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C80J104ME01 E can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X6S 0204 Product overview: LLL153C80J104ME01E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C80J104ME01E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - LLL153C80J104ME01E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL153C80J104ME01E
Ceramic Capacitors LLL153C80J104ME01E
CAP CER 0.1UF 6.3V X6S 0204

CAP CER 0.1UF 6.3V X6S 0204

Supplier's Site Datasheet
Cap, 0.1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5492
Cap, 0.1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5492
CAP, 0.1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 958271-LLL153C80J104ME01E 60-LLL153C80J104ME01E LLL153C80J104ME01E 92AH5492
Product Name Capacitors - Ceramic Capacitors 0.1UF 6.3V Capacitor Ceramic Capacitors Cap, 0.1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers