CAP CER 0.1UF 4V X6S 0204
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-LLL153C80G104ME01FTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Bypass |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.1000 microF |