Murata Electronics 0.47UF 4V Capacitor LLL153C70G474ME17E

Description
CAP CER 0.47UF 4V X7S 0204 Product overview: LLL153C70G474ME17E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C70G474ME17 E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 4V X7S 0204 Product overview: LLL153C70G474ME17E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C70G474ME17 E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 4V Capacitor
60-LLL153C70G474ME17E
0.47UF 4V Capacitor 60-LLL153C70G474ME17E
CAP CER 0.47UF 4V X7S 0204 Product overview: LLL153C70G474ME17E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C70G474ME17 E can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 4V X7S 0204 Product overview: LLL153C70G474ME17E from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL153C70G474ME17E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14474-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14474-2-ND
Ceramic Capacitors 490-14474-2-ND
0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14474-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14474-6-ND
Ceramic Capacitors 490-14474-6-ND
0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14474-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14474-1-ND
Ceramic Capacitors 490-14474-1-ND
0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

0.47µF ±20% 4V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - LLL153C70G474ME17E - 1052620-LLL153C70G474ME17E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LLL153C70G474ME17E
1052620-LLL153C70G474ME17E
Ceramic Capacitors - LLL153C70G474ME17E 1052620-LLL153C70G474ME17E
Manufacturer: Murata Electronics North America Win Source Part Number: 1052620-LLL153C70G47 4ME17E Packaging: Reel - TR Features: Low ESL (Reverse Geometry) Voltage Rating: 4V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±20% Temperature Coefficient: X7S Thickness (Max): 0.014" (0.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.020" L x 0.039" W (0.50mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1052620-LLL153C70G474ME17E
Packaging: Reel - TR
Features: Low ESL (Reverse Geometry)
Voltage Rating: 4V
Applications: Bypass, Decoupling
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±20%
Temperature Coefficient: X7S
Thickness (Max): 0.014" (0.35mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.020" L x 0.039" W (0.50mm x 1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - LLL153C70G474ME17E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL153C70G474ME17E
Ceramic Capacitors LLL153C70G474ME17E
CAP CER 0.47UF 4V X7S 0204

CAP CER 0.47UF 4V X7S 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-LLL153C70G474ME17E 490-14474-2-ND 490-14474-6-ND 1052620-LLL153C70G474ME17E LLL153C70G474ME17E
Product Name 0.47UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - LLL153C70G474ME17E Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details