Murata Electronics Ceramic Capacitors LLL152D70J105ME01D

Description
1µF ±20% 6.3V Ceramic Capacitor X7T 0204 (0510 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X7T 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-LLL152D70J105ME01DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 6.3V Ceramic Capacitor X7T 0204 (0510 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-LLL152D70J105ME01DDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 6.3V Ceramic Capacitor X7T 0204 (0510 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-LLL152D70J105ME01DCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 6.3V Ceramic Capacitor X7T 0204 (0510 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-LLL152D70J105ME01DTR-ND 490-LLL152D70J105ME01DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details