Murata Electronics Ceramic Capacitors LLL152D70G105ME01D

Description
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-LLL152D70G105ME01DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-LLL152D70G105ME01DCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-LLL152D70G105ME01DDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - LLL152D70G105ME01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL152D70G105ME01D
Ceramic Capacitors LLL152D70G105ME01D
0204 (0510M)/X7T/1.0F /20%/4V LW

0204 (0510M)/X7T/1.0F /20%/4V LW

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-LLL152D70G105ME01DTR-ND 490-LLL152D70G105ME01DDKR-ND LLL152D70G105ME01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers