Murata Electronics Ceramic Capacitors LLL03TR61E223KE01L

Description
0.022µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-LLL03TR61E223KE01LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-LLL03TR61E223KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-LLL03TR61E223KE01LCT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - LLL03TR61E223KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL03TR61E223KE01L
Ceramic Capacitors LLL03TR61E223KE01L
CAP CER 0.022UF 25V X5R 0201

CAP CER 0.022UF 25V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-LLL03TR61E223KE01LDKR-ND 490-LLL03TR61E223KE01LTR-ND LLL03TR61E223KE01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers