CAP CER 2.2UF 2.5V X7T 0204
CAP CER 2.2UF 2.5V X7T 0204
CAP CER 2.2UF 2.5V X7T 0204
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-LLC152D70E225ME01DTR-ND | 490-LLC152D70E225ME01DDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.2 microF | 2.2 microF |