Murata Electronics Ceramic Capacitors LLA219R71A474MA01K

Description
0.47µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LLA219R71A474MA01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LLA219R71A474MA01K-ND
Ceramic Capacitors LLA219R71A474MA01K-ND
0.47µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - LLA219R71A474MA01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLA219R71A474MA01K
Ceramic Capacitors LLA219R71A474MA01K
CAP CER 0.47UF 10V X7R 0805

CAP CER 0.47UF 10V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LLA219R71A474MA01K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LLA219R71A474MA01K
Capacitors - Ceramic Capacitors LLA219R71A474MA01K
CAP CER 0.47UF 10V X7R 0805

CAP CER 0.47UF 10V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LLA219R71A474MA01K-ND LLA219R71A474MA01K LLA219R71A474MA01K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Film Capacitors - 1908551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers