Murata Electronics SMD 4.7uF 4V Capacitor LLA219C70G475ME01L

Description
Cap Ceramic 4.7uF 4V X7S 20% SMD 0805 125°C Embossed T/R Product overview: LLA219C70G475ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA219C70G475ME01 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 4.7uF 4V X7S 20% SMD 0805 125°C Embossed T/R Product overview: LLA219C70G475ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA219C70G475ME01 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 4V Capacitor
60-LLA219C70G475ME01L
SMD 4.7uF 4V Capacitor 60-LLA219C70G475ME01L
Cap Ceramic 4.7uF 4V X7S 20% SMD 0805 125°C Embossed T/R Product overview: LLA219C70G475ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA219C70G475ME01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 4V X7S 20% SMD 0805 125°C Embossed T/R Product overview: LLA219C70G475ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA219C70G475ME01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - LLA219C70G475ME01L - 1069740-LLA219C70G475ME01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LLA219C70G475ME01L
1069740-LLA219C70G475ME01L
Ceramic Capacitors - LLA219C70G475ME01L 1069740-LLA219C70G475ME01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069740-LLA219C70G47 5ME01L Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 4 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 20 % Thickness: 850 µm Height: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 4 V Dielectric: X7S

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069740-LLA219C70G475ME01L
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 4 V
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 20 %
Thickness: 850 µm
Height: 850 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 4 V
Dielectric: X7S

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-LLA219C70G475ME01L 1069740-LLA219C70G475ME01L
Product Name SMD 4.7uF 4V Capacitor Ceramic Capacitors - LLA219C70G475ME01L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details