Murata Electronics Ceramic Capacitors LLA185C70G224MA01L

Description
0.22µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LLA185C70G224MA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LLA185C70G224MA01L-ND
Ceramic Capacitors LLA185C70G224MA01L-ND
0.22µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

0.22µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors LLA185C70G224MA01L
CAP CER 0.22UF 4V X7S 0603

CAP CER 0.22UF 4V X7S 0603

Supplier's Site
Ceramic Capacitors - LLA185C70G224MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLA185C70G224MA01L
Ceramic Capacitors LLA185C70G224MA01L
CAP CER 0.22UF 4V X7S 0603

CAP CER 0.22UF 4V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LLA185C70G224MA01L-ND LLA185C70G224MA01L LLA185C70G224MA01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass; Bypass, Decoupling Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details