Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979697-LL2012-FHLR39
Length: 2 mm
Inductance: 390 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ceramic
Self Resonant Frequency: 270 MHz
Height: 1.5 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 4.5 Ω
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 1.45 mm
Max DC Current: 150 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979697-LL2012-FHLR39J |
| Product Name | OEM Parts - OEM Parts (J - L) - LL2012-FHLR39J |