Murata Electronics Custom Parts - Custom Parts (J - M) - LL2012-FHL82NJ LL2012-FHL82NJ

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173422-LL2012-FHL82 NJ Length: 2.2 mm Inductance: 82 nH Tolerance: 5 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 600 MHz DC Current: 300 mA Height: 1.3 mm Categories: Custom Parts DC Resistance (DCR): 700 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LL2012-FHL 82NJ; LL2012FHL82NJ; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 1.45 mm Max DC Current: 300 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173422-LL2012-FHL82 NJ Length: 2.2 mm Inductance: 82 nH Tolerance: 5 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 600 MHz DC Current: 300 mA Height: 1.3 mm Categories: Custom Parts DC Resistance (DCR): 700 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LL2012-FHL 82NJ; LL2012FHL82NJ; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 1.45 mm Max DC Current: 300 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LL2012-FHL82NJ - 1173422-LL2012-FHL82NJ - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LL2012-FHL82NJ
1173422-LL2012-FHL82NJ
Custom Parts - Custom Parts (J - M) - LL2012-FHL82NJ 1173422-LL2012-FHL82NJ
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173422-LL2012-FHL82 NJ Length: 2.2 mm Inductance: 82 nH Tolerance: 5 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 600 MHz DC Current: 300 mA Height: 1.3 mm Categories: Custom Parts DC Resistance (DCR): 700 mΩ Case / Package: 0805 Alternative Parts (Cross-Reference): LL2012-FHL 82NJ; LL2012FHL82NJ; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Depth: 1.45 mm Max DC Current: 300 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173422-LL2012-FHL82NJ
Length: 2.2 mm
Inductance: 82 nH
Tolerance: 5 %
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 600 MHz
DC Current: 300 mA
Height: 1.3 mm
Categories: Custom Parts
DC Resistance (DCR): 700 mΩ
Case / Package: 0805
Alternative Parts (Cross-Reference): LL2012-FHL 82NJ; LL2012FHL82NJ;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 1.45 mm
Max DC Current: 300 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1173422-LL2012-FHL82NJ
Product Name Custom Parts - Custom Parts (J - M) - LL2012-FHL82NJ
Unlock Full Specs
to access all available technical data