Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069729-LL2012-FHL33
Packaging: Tape and Reel
Length: 2.2 mm
Inductance: 33 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 1 GHz
DC Current: 300 mA
Height: 1.15 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 400 mΩ
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): LL2012-FHL33NJLL2012
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 1.45 mm
Max DC Current: 300 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 0805
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069729-LL2012-FHL33NJ |
| Product Name | OEM Parts - OEM Parts (J - L) - LL2012-FHL33NJ |