Inductor RF Chip Multi-Layer 0.01uH 5% 100MHz 15Q-Factor Ceramic 0.3A 0.2Ohm DCR 0805 T/R Product overview: LL2012-FHL10NJ from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 100MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LL2012-FHL10NJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-LL2012-FHL10NJ |
| Product Name | 0.01uH 100MHz 0.3A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | RF Chip |
| Core Material | Ceramic |
| Inductance Tolerance | 5 (+/- %) |