Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969556-LL2012-FH33NJ
Current Rating: 300 mA
Inductance: 33 nH
Mounting: SMD (SMT)
Categories: OEM Parts(J-L)
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969556-LL2012-FH33NJ |
| Product Name | OEM Parts - OEM Parts (J - L) - LL2012-FH33NJ |