Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133934-LL1608-FSL18
Packaging: Tape and Reel
Length: 1.75 mm
Shielding: Unshielded
Inductance: 18 nH
Tolerance: 5 %
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 2.9 GHz
DC Current: 600 mA
Height: 950 µm
Categories: Custom Parts
DC Resistance (DCR): 470 mΩ
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 950 µm
Lead Free: Lead Free
Max DC Current: 600 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Max Operating Temperature: 125 °C
Case Code (Metric): 1608
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1133934-LL1608-FSL18NJ |
| Product Name | Custom Parts - Custom Parts (J - M) - LL1608-FSL18NJ |