Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069719-LL1608-FHR10
Packaging: Cut Tape
Current Rating: 300 mA
Length: 1.6 mm
Shielding: Unshielded
Inductance: 100 nH
Mounting: SMD (SMT)
Self Resonant Frequency: 830 MHz
Height: 800 µm
Width: 800 µm
Categories: Fixed Inductors
Case / Package: 0603
Alternative Parts (Cross-Reference): LL1608-FHR10JLL1608F
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Inductor, Ceramic Core, 100nh, 5±% Product overview: LL1608-FHR10J from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LL1608-FHR10J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1069719-LL1608-FHR10J | 71-LL1608-FHR10J |
| Product Name | Fixed Inductors - LL1608-FHR10J | Inductor and Choke |
| Mounting Option | Surface Mount Technology | SMD (SMT) |