Murata Electronics 500MA 750 Mohm Inductor and Choke LL1608-FH56NJ

Description
Fixed Ind 56NH 500MA 750 Mohm Product overview: LL1608-FH56NJ from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 750 Mohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 750 Mohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LL1608-FH56NJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Ind 56NH 500MA 750 Mohm Product overview: LL1608-FH56NJ from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 750 Mohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 750 Mohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LL1608-FH56NJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500MA 750 Mohm Inductor and Choke - 71-LL1608-FH56NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 750 Mohm Inductor and Choke
71-LL1608-FH56NJ
500MA 750 Mohm Inductor and Choke 71-LL1608-FH56NJ
Fixed Ind 56NH 500MA 750 Mohm Product overview: LL1608-FH56NJ from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 750 Mohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 750 Mohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LL1608-FH56NJ can be used for catalog matching and distributor lookup.

Fixed Ind 56NH 500MA 750 Mohm Product overview: LL1608-FH56NJ from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 750 Mohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 750 Mohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LL1608-FH56NJ can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LL1608-FH56NJ - 1069718-LL1608-FH56NJ - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LL1608-FH56NJ
1069718-LL1608-FH56NJ
Fixed Inductors - LL1608-FH56NJ 1069718-LL1608-FH56NJ
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069718-LL1608-FH56N J Packaging: Tape & Reel (TR) Current Rating: 500 mA Length: 1.6002 mm Shielding: Unshielded Inductance: 56 nH Height - Seated (Max): 939.8 µm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 100 MHz Self Resonant Frequency: 1.1 GHz Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 750 mΩ Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): LL1608-FH56NJLL1608F H56NJ; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0603

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069718-LL1608-FH56NJ
Packaging: Tape & Reel (TR)
Current Rating: 500 mA
Length: 1.6002 mm
Shielding: Unshielded
Inductance: 56 nH
Height - Seated (Max): 939.8 µm
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 100 MHz
Self Resonant Frequency: 1.1 GHz
Width: 787.4 µm
Categories: Fixed Inductors
DC Resistance (DCR): 750 mΩ
Case / Package: 0603
Case / Package: 1608
Alternative Parts (Cross-Reference): LL1608-FH56NJLL1608FH56NJ;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0603

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LL1608-FH56NJ 1069718-LL1608-FH56NJ
Product Name 500MA 750 Mohm Inductor and Choke Fixed Inductors - LL1608-FH56NJ
Mounting Option SMD (SMT) Surface Mount Technology
Inductance Range 0.0560 microH 0.0560 microH
Inductance Tolerance 5 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
250MHz Inductor and Choke - 71-0603CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details