Murata Electronics OEM Parts - OEM Parts (J - L) - LFL32503MTL3D886 LFL32503MTL3D886

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988557-LFL32503MTL3D 886 Length: 3.2 mm Mounting: SMD (SMT) Frequency: 503 MHz Width: 2.5 mm Categories: OEM Parts(J-L) Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988557-LFL32503MTL3D 886 Length: 3.2 mm Mounting: SMD (SMT) Frequency: 503 MHz Width: 2.5 mm Categories: OEM Parts(J-L) Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LFL32503MTL3D886 - 988557-LFL32503MTL3D886 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LFL32503MTL3D886
988557-LFL32503MTL3D886
OEM Parts - OEM Parts (J - L) - LFL32503MTL3D886 988557-LFL32503MTL3D886
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988557-LFL32503MTL3D 886 Length: 3.2 mm Mounting: SMD (SMT) Frequency: 503 MHz Width: 2.5 mm Categories: OEM Parts(J-L) Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988557-LFL32503MTL3D886
Length: 3.2 mm
Mounting: SMD (SMT)
Frequency: 503 MHz
Width: 2.5 mm
Categories: OEM Parts(J-L)
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 988557-LFL32503MTL3D886
Product Name OEM Parts - OEM Parts (J - L) - LFL32503MTL3D886
Unlock Full Specs
to access all available technical data