Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111965-LFL32352MTL2
Length: 3.2 mm
Frequency: 352 MHz
Width: 2.5 mm
Categories: Custom Parts
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1111965-LFL32352MTL2R830 |
| Product Name | Custom Parts - Custom Parts (J - M) - LFL32352MTL2R830 |