Manufacturer: Murata Electronics North America
Win Source Part Number: 1052430-LFL21915MTC1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 915MHz Center
Insertion Loss: 0.47dB
Filter Type: Low Pass
Height (Max): 0.041" (1.05mm)
Family Name: LFL21_TC
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Introduction Date: September 20, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
RF FILTER LOW PASS 915MHZ 0805
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | LFL21915MTC1A027 | LFL21915MTC1A027 |
| Product Name | RF Filters - LFL21915MTC1A027 | RF Filters |
| Filter Type | Low Pass; Low Pass |