RF FILTER 0805 Product overview: LFL21902MTC1A018 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-LFL21902MTC1A018
FILTER, LOW PASS, 902.5MHZ; Filter Type:Low Pass; No. of Pins:8Pins; Pass Band Frequency:890MHz a 915MHz; RF Filter Applications:GSM; Filter Case Style:0805 [2012 Metric]; Product Range:-; Attenuation @ Reject Band Min:30dB RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 844-LFL21902MTC1A018 | 26M0217 |
| Product Name | EMI RFI Filter | Filter, Low Pass, 902.5Mhz; Filter Type Murata |
| Filter Category | Active Filter |