Murata Electronics Custom Parts - Custom Parts (J - M) - LFL212G20TCLD855 LFL212G20TCLD855

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133998-LFL212G20TCL D855 Length: 2 mm Frequency: 2.2 GHz Width: 1.25 mm Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133998-LFL212G20TCL D855 Length: 2 mm Frequency: 2.2 GHz Width: 1.25 mm Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LFL212G20TCLD855 - 1133998-LFL212G20TCLD855 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LFL212G20TCLD855
1133998-LFL212G20TCLD855
Custom Parts - Custom Parts (J - M) - LFL212G20TCLD855 1133998-LFL212G20TCLD855
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133998-LFL212G20TCL D855 Length: 2 mm Frequency: 2.2 GHz Width: 1.25 mm Categories: Custom Parts Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133998-LFL212G20TCLD855
Length: 2 mm
Frequency: 2.2 GHz
Width: 1.25 mm
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1133998-LFL212G20TCLD855
Product Name Custom Parts - Custom Parts (J - M) - LFL212G20TCLD855
Unlock Full Specs
to access all available technical data