Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141337-LFL211G50TCK
Length: 2 mm
Frequency: 1.5 GHz
Width: 1.25 mm
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1141337-LFL211G50TCKD919 |
| Product Name | Custom Parts - Custom Parts (J - M) - LFL211G50TCKD919 |