Murata Power Solutions Rf Filter, Low Pass, 924.5Mhz; Filter Type Murata LFL18924MTC1A052

Description
RF FILTER, LOW PASS, 924.5MHz; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:889.5MHz a 959.5MHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; Attenuation @ Reject Band Min:15dB RoHS Compliant: Yes
Datasheet
Description
RF FILTER, LOW PASS, 924.5MHz; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:889.5MHz a 959.5MHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; Attenuation @ Reject Band Min:15dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Filter, Low Pass, 924.5Mhz; Filter Type Murata - 26M0203 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Low Pass, 924.5Mhz; Filter Type Murata
26M0203
Rf Filter, Low Pass, 924.5Mhz; Filter Type Murata 26M0203
RF FILTER, LOW PASS, 924.5MHz; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:889.5MHz a 959.5MHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; Attenuation @ Reject Band Min:15dB RoHS Compliant: Yes

RF FILTER, LOW PASS, 924.5MHz; Filter Type:Low Pass; No. of Pins:6Pins; Pass Band Frequency:889.5MHz a 959.5MHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; Attenuation @ Reject Band Min:15dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 26M0203
Product Name Rf Filter, Low Pass, 924.5Mhz; Filter Type Murata
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QM23240TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - ML6416CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details
Specs
Filter Category Ceramic Filter
Applications Commercial; Communications; Industrial; Military
Fc 1.93E6 kHz
View Details