Murata Electronics Custom Parts - Custom Parts (J - M) - LFL181G35TF1D749 LFL181G35TF1D749

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114323-LFL181G35TF1 D749 Length: 1.6 mm Frequency: 1.35 GHz Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114323-LFL181G35TF1 D749 Length: 1.6 mm Frequency: 1.35 GHz Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LFL181G35TF1D749 - 1114323-LFL181G35TF1D749 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LFL181G35TF1D749
1114323-LFL181G35TF1D749
Custom Parts - Custom Parts (J - M) - LFL181G35TF1D749 1114323-LFL181G35TF1D749
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114323-LFL181G35TF1 D749 Length: 1.6 mm Frequency: 1.35 GHz Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114323-LFL181G35TF1D749
Length: 1.6 mm
Frequency: 1.35 GHz
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1114323-LFL181G35TF1D749
Product Name Custom Parts - Custom Parts (J - M) - LFL181G35TF1D749
Unlock Full Specs
to access all available technical data