Murata Electronics OEM Parts - OEM Parts (J - L) - LFL15869MTCTE032 LFL15869MTCTE032

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967650-LFL15869MTCTE 032 Length: 1 mm Mounting: SMD (SMT) Frequency: 869 MHz Width: 500 µm Categories: OEM Parts(J-L) Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967650-LFL15869MTCTE 032 Length: 1 mm Mounting: SMD (SMT) Frequency: 869 MHz Width: 500 µm Categories: OEM Parts(J-L) Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LFL15869MTCTE032 - 967650-LFL15869MTCTE032 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LFL15869MTCTE032
967650-LFL15869MTCTE032
OEM Parts - OEM Parts (J - L) - LFL15869MTCTE032 967650-LFL15869MTCTE032
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967650-LFL15869MTCTE 032 Length: 1 mm Mounting: SMD (SMT) Frequency: 869 MHz Width: 500 µm Categories: OEM Parts(J-L) Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967650-LFL15869MTCTE032
Length: 1 mm
Mounting: SMD (SMT)
Frequency: 869 MHz
Width: 500 µm
Categories: OEM Parts(J-L)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 967650-LFL15869MTCTE032
Product Name OEM Parts - OEM Parts (J - L) - LFL15869MTCTE032
Unlock Full Specs
to access all available technical data