Murata Electronics OEM Parts - OEM Parts (J - L) - LFL15829MTF1E174 LFL15829MTF1E174

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069487-LFL15829MTF1 E174 Length: 1 mm Mounting: SMD (SMT) Frequency: 829 MHz Width: 500 µm Categories: OEM Parts(J-L) Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069487-LFL15829MTF1 E174 Length: 1 mm Mounting: SMD (SMT) Frequency: 829 MHz Width: 500 µm Categories: OEM Parts(J-L) Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LFL15829MTF1E174 - 1069487-LFL15829MTF1E174 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LFL15829MTF1E174
1069487-LFL15829MTF1E174
OEM Parts - OEM Parts (J - L) - LFL15829MTF1E174 1069487-LFL15829MTF1E174
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069487-LFL15829MTF1 E174 Length: 1 mm Mounting: SMD (SMT) Frequency: 829 MHz Width: 500 µm Categories: OEM Parts(J-L) Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069487-LFL15829MTF1E174
Length: 1 mm
Mounting: SMD (SMT)
Frequency: 829 MHz
Width: 500 µm
Categories: OEM Parts(J-L)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069487-LFL15829MTF1E174
Product Name OEM Parts - OEM Parts (J - L) - LFL15829MTF1E174
Unlock Full Specs
to access all available technical data