Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114321-LFL152G45TC4
Length: 1 mm
Frequency: 2.45 GHz
Width: 500 µm
Categories: Custom Parts
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114321-LFL152G45TC4C249 |
| Product Name | Custom Parts - Custom Parts (J - M) - LFL152G45TC4C249 |