Murata Electronics Filters - RF Filters LFD21892MDP2B860

Description
Win Source Part Number: 976576-LFD21892MDP2B 860 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: LFD21 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 976576-LFD21892MDP2B 860 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: LFD21 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
LFD21892MDP2B860
Filters - RF Filters LFD21892MDP2B860
Win Source Part Number: 976576-LFD21892MDP2B 860 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: LFD21 Product Status: Not For New Designs

Win Source Part Number: 976576-LFD21892MDP2B860
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.041" (1.05mm)
Package / Case: 0805 (2012 Metric), 8 PC Pad
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: LFD21
Product Status: Not For New Designs

Buy Now Datasheet
RF FILTER SIGNAL CONDITION 0805

RF FILTER SIGNAL CONDITION 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFD21892MDP2B860 LFD21892MDP2B860
Product Name Filters - RF Filters RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B083LB6S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8250 MHz
View Details
2 suppliers
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
DC-9GHz – Low Pass Filter - UIYLPF2522A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 12000 to 16000 MHz
View Details