Murata Power Solutions Filters; Filter Type Murata LFD21868MMF1D386

Description
FILTERS; Filter Type:Balun; No. of Pins:-; Pass Band Frequency:891.5 Mhz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:LFD21 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FILTERS; Filter Type:Balun; No. of Pins:-; Pass Band Frequency:891.5 Mhz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:LFD21 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters; Filter Type Murata - 69AC6043 - Newark, An Avnet Company
Chicago, IL, United States
Filters; Filter Type Murata
69AC6043
Filters; Filter Type Murata 69AC6043
FILTERS; Filter Type:Balun; No. of Pins:-; Pass Band Frequency:891.5 Mhz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:LFD21 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTERS; Filter Type:Balun; No. of Pins:-; Pass Band Frequency:891.5 Mhz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:LFD21 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 69AC6043
Product Name Filters; Filter Type Murata
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 2200 MHz, 75Ω - TRS1-23-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details