Murata Electronics
RF Multiplexers
LFD182G45PJ4F520
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Diplexers, Duplexers, and Multiplexers |
RF Diplexers, Duplexers, and Multiplexers |
|
Product Number
|
490-LFD182G45PJ4F520DKR-ND |
LFD182G45PJ4F520 |
|
Product Name
|
RF Multiplexers |
RF and Wireless - RF Multiplexers |
|
Device Type
|
Diplexer
|
Multiplexer
|
|
Package Type
|
Surface Mount; 0603 (1608 Metric), 6 PC Pad
|
|
|
Return Loss
|
10 to 12 dB
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Duplexer
Package Type
Surface Mount; 6-SMD, No Lead
RX (Low)
1710 to 2170 MHz
View Details
Chengdu Filter Technology Co., Ltd.
Device Type
Diplexer
Connectors
SMA
Insertion Loss
0.5000 dB
View Details
Device Type
Diplexer
Package Type
Surface Mount; 6-SMD, No Lead
Return Loss
12 to 15 dB
View Details
Device Type
Diplexer
Package Type
Surface Mount; surface-mount
RX (Low)
0.0 to 60000 MHz
View Details