Murata Electronics RF Filters - LFD182G45DP3A299 LFD182G45DP3A299

Description
Manufacturer: Murata Electronics Win Source Part Number: 807067-LFD182G45DP3A 299 Packaging: Reel Mounting Style: SMD Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Manufacturer Package: 0603, 4 PC Pad Height (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 807067-LFD182G45DP3A 299 Packaging: Reel Mounting Style: SMD Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Manufacturer Package: 0603, 4 PC Pad Height (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Filters - LFD182G45DP3A299 - 807067-LFD182G45DP3A299 - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - LFD182G45DP3A299
807067-LFD182G45DP3A299
RF Filters - LFD182G45DP3A299 807067-LFD182G45DP3A299
Manufacturer: Murata Electronics Win Source Part Number: 807067-LFD182G45DP3A 299 Packaging: Reel Mounting Style: SMD Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Manufacturer Package: 0603, 4 PC Pad Height (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 807067-LFD182G45DP3A299
Packaging: Reel
Mounting Style: SMD
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Manufacturer Package: 0603, 4 PC Pad
Height (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Conditioners
Product Number 807067-LFD182G45DP3A299
Product Name RF Filters - LFD182G45DP3A299
Signal Conditioning Filter
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2184453 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to relay
Outputs Analog Current Output; Relay Output; Relay
Agency Approval No
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details