Murata Electronics RF Multiplexers LFD182G45DCHD277

Description
DIPLEXER 5425/2450MHZ 0603
Request a Quote Datasheet
Description
DIPLEXER 5425/2450MHZ 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 490-LFD182G45DCHD277CT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 5425/2450MHZ 0603

DIPLEXER 5425/2450MHZ 0603

Buy Now Datasheet
RF Multiplexers - 490-LFD182G45DCHD277DKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 5425/2450MHZ 0603

DIPLEXER 5425/2450MHZ 0603

Buy Now Datasheet
RF Multiplexers - 490-LFD182G45DCHD277TR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 5425/2450MHZ 0603

DIPLEXER 5425/2450MHZ 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 490-LFD182G45DCHD277CT-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401851400 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.8 dB
View Details
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details