Murata Electronics EMI / RFI Components - LFB431G71SN1A413 LFB431G71SN1A413

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188590-LFB431G71SN1 A413 Length: 4.5 mm Frequency: 1.71 GHz Width: 3.2 mm Categories: EMI / RFI Components Case / Package: 4532 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188590-LFB431G71SN1 A413 Length: 4.5 mm Frequency: 1.71 GHz Width: 3.2 mm Categories: EMI / RFI Components Case / Package: 4532 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - LFB431G71SN1A413 - 1188590-LFB431G71SN1A413 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - LFB431G71SN1A413
1188590-LFB431G71SN1A413
EMI / RFI Components - LFB431G71SN1A413 1188590-LFB431G71SN1A413
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188590-LFB431G71SN1 A413 Length: 4.5 mm Frequency: 1.71 GHz Width: 3.2 mm Categories: EMI / RFI Components Case / Package: 4532 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188590-LFB431G71SN1A413
Length: 4.5 mm
Frequency: 1.71 GHz
Width: 3.2 mm
Categories: EMI / RFI Components
Case / Package: 4532
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1188590-LFB431G71SN1A413
Product Name EMI / RFI Components - LFB431G71SN1A413
Frequency 1.71E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details